DS/EN ISO 10101-2
Natural gas – Determination of water by the Karl Fischer method – Part 2: Volumetric procedure (ISO 10101-2:2022)
active, Most Current
| Organization: | DS |
| Publication Date: | 26 September 2022 |
| Status: | active |
| Page Count: | 24 |
| ICS Code (Natural gas): | 75.060 |
scope:
This document specifies a volumetric procedure for the determination of water content in natural gas. Volumes are expressed in cubic metres at a temperature of 273,15 K (0 °C) and a pressure of 101,325 kPa (1 atm). It applies to water concentrations between 5 mg/m3 and 5 000 mg/m3.
Document History
DS/EN ISO 10101-2
September 26, 2022
Natural gas – Determination of water by the Karl Fischer method – Part 2: Volumetric procedure (ISO 10101-2:2022)
This document specifies a volumetric procedure for the determination of water content in natural gas. Volumes are expressed in cubic metres at a temperature of 273,15 K (0 °C) and a pressure of...
July 23, 1998
Natural gas – Determination of water by the Karl Fischer method – Part 2: Titration procedure
This part of EN ISO 10101 specifies a titrimetric procedure for the determination of water content in natural gas. Volumes are expressed in cubic metres at a temperature of 273,15 K (0°C) and a...
Natural gas – Determination of water by the Karl Fischer method – Part 2: Volumetric procedure (ISO/DIS 10101-2:2020)
This document specifies a volumetric procedure for the determination of water content in natural gas. Volumes are expressed in cubic metres at a temperature of 273,15 K (0 °C) and a pressure of...