DS/EN ISO 10101-2

Natural gas – Determination of water by the Karl Fischer method – Part 2: Titration procedure

active, Most Current
Buy Now
Organization: DS
Publication Date: 23 July 1998
Status: active
Page Count: 16
ICS Code (Natural gas): 75.060
scope:

This part of EN ISO 10101 specifies a titrimetric procedure for the determination of water content in natural gas. Volumes are expressed in cubic metres at a temperature of 273,15 K (0°C) and a pressure of 101,325 kPa (1 atm). It applies to water concentrations between 5 mg/cubic meter and 5 000 mg/cubic meter.

Document History

September 26, 2022
Natural gas – Determination of water by the Karl Fischer method – Part 2: Volumetric procedure (ISO 10101-2:2022)
This document specifies a volumetric procedure for the determination of water content in natural gas. Volumes are expressed in cubic metres at a temperature of 273,15 K (0 °C) and a pressure of...
DS/EN ISO 10101-2
July 23, 1998
Natural gas – Determination of water by the Karl Fischer method – Part 2: Titration procedure
This part of EN ISO 10101 specifies a titrimetric procedure for the determination of water content in natural gas. Volumes are expressed in cubic metres at a temperature of 273,15 K (0°C) and a...
Natural gas – Determination of water by the Karl Fischer method – Part 2: Volumetric procedure (ISO/DIS 10101-2:2020)
This document specifies a volumetric procedure for the determination of water content in natural gas. Volumes are expressed in cubic metres at a temperature of 273,15 K (0 °C) and a pressure of...
Advertisement