DSF/EN ISO 5210/PRA1

Industrial valves – Multi-turn valve actuator attachments (ISO 5210:2017)

inactive
Organization: DS
Status: inactive
Page Count: 14
ICS Code (Valves in general): 23.060.01
scope:

ISO 5210:2017 specifies the requirements for the attachment of multi-turn actuators to valves. Throughout this document, "actuator" may be understood as "actuator and/or gearbox" providing a multi-turn and/or linear output. ISO 5210:2017 specifies: - flange dimensions necessary for the attachment of actuators to industrial valves [see Figure 1 a)] or to intermediate supports [see Figure 1 b)]; - those driving component dimensions of actuators which are necessary to attach them to the driven components; - reference values for torque and thrust for flanges having the dimensions specified in this document.

Document History

October 11, 2023
Industrial valves – Multi-turn valve actuator attachments (ISO 5210:2023)
A description is not available for this item.
May 1, 2017
Industrial valves – Multi-turn valve actuator attachments (ISO 5210:2017)
ISO 5210:2017 specifies the requirements for the attachment of multi-turn actuators to valves. Throughout this document, "actuator" may be understood as "actuator and/or gearbox" providing a...
November 29, 1996
Industrial valves – Multi-turn valve actuator attachments
This Standard specifies the requirements for the attachment of multi-turn actuators to valves. Throughout this Standard, "actuator" may be understood as "actuator and/or gearbox". It specifies:...
Industrial valves – Multi-turn valve actuator attachments (ISO/FDIS 5210:2016)
This International Standard specifies the requirements for the attachment of multi-turn actuators to valves. Throughout this International Standard, “actuator” may be understood as “actuator and/or...
DSF/EN ISO 5210/PRA1
Industrial valves – Multi-turn valve actuator attachments (ISO 5210:2017)
ISO 5210:2017 specifies the requirements for the attachment of multi-turn actuators to valves. Throughout this document, "actuator" may be understood as "actuator and/or gearbox" providing a...
Industrial valves - Multi-turn valve actuator attachments (ISO/DIS 5210:2016)
This International Standard specifies the requirements for the attachment of multi-turn actuators to valves. Throughout this International Standard, "actuator" may be understood as "actuator and/or...
Industrial valves – Multi-turn valve actuator attachments (ISO/FDIS 5210:2023)
ISO 5210:2017 specifies the requirements for the attachment of multi-turn actuators to valves. Throughout this document, "actuator" may be understood as "actuator and/or gearbox" providing a...
Advertisement