DSF/PREN ISO 5210

Industrial valves - Multi-turn valve actuator attachments (ISO/DIS 5210:2016)

inactive
Organization: DS
Status: inactive
Page Count: 22
ICS Code (Valves in general): 23.060.01
scope:

This International Standard specifies the requirements for the attachment of multi-turn actuators to valves. Throughout this International Standard, "actuator" may be understood as "actuator and/or gearbox". It specifies: - flange dimensions necessary for the attachment of part-turn actuators to industrial valves [see Figure 1 a)] or to intermediate supports [see Figure 1 b)]; - those driving component dimensions of actuators which are necessary to attach them to the driven components; - reference values for torque and thrust for flanges having the dimensions specified in this International Standard. NOTE In this International standard the term "valve" may also be understood to include "valve with an intermediate support" [see Figure 1 b)]. a) Direct interface b) Intermediate support interface Key 1 multi-turn actuator 2 interface ISO 5210 3 Valve 4 intermediate support Figure 1 - Interface between multi-turn actuator and valve DRAFT INTERNATIONAL STANDARD ISO/DIS 5210:2016(

Document History

October 11, 2023
Industrial valves – Multi-turn valve actuator attachments (ISO 5210:2023)
A description is not available for this item.
May 1, 2017
Industrial valves – Multi-turn valve actuator attachments (ISO 5210:2017)
ISO 5210:2017 specifies the requirements for the attachment of multi-turn actuators to valves. Throughout this document, "actuator" may be understood as "actuator and/or gearbox" providing a...
November 29, 1996
Industrial valves – Multi-turn valve actuator attachments
This Standard specifies the requirements for the attachment of multi-turn actuators to valves. Throughout this Standard, "actuator" may be understood as "actuator and/or gearbox". It specifies:...
Industrial valves – Multi-turn valve actuator attachments (ISO/FDIS 5210:2016)
This International Standard specifies the requirements for the attachment of multi-turn actuators to valves. Throughout this International Standard, “actuator” may be understood as “actuator and/or...
Industrial valves – Multi-turn valve actuator attachments (ISO 5210:2017)
ISO 5210:2017 specifies the requirements for the attachment of multi-turn actuators to valves. Throughout this document, "actuator" may be understood as "actuator and/or gearbox" providing a...
DSF/PREN ISO 5210
Industrial valves - Multi-turn valve actuator attachments (ISO/DIS 5210:2016)
This International Standard specifies the requirements for the attachment of multi-turn actuators to valves. Throughout this International Standard, "actuator" may be understood as "actuator and/or...
Industrial valves – Multi-turn valve actuator attachments (ISO/FDIS 5210:2023)
ISO 5210:2017 specifies the requirements for the attachment of multi-turn actuators to valves. Throughout this document, "actuator" may be understood as "actuator and/or gearbox" providing a...
Advertisement