DS/ISO 4943
Steel and cast iron – Determination of copper content – Flame atomic absorption spectrometric method
active, Most Current
| Organization: | DS |
| Publication Date: | 27 September 2022 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Ferrous metals in general): | 77.080.01 |
scope:
This document specifies a flame atomic absorption spectrometric method for the determination of copper in steel and cast iron. The method is applicable to copper contents in the range of 0,003 % (mass fraction) to 3,0 % (mass fraction).
Document History
DS/ISO 4943
September 27, 2022
Steel and cast iron – Determination of copper content – Flame atomic absorption spectrometric method
This document specifies a flame atomic absorption spectrometric method for the determination of copper in steel and cast iron. The method is applicable to copper contents in the range of 0,003 %...
August 17, 1990
Steel and cast iron – Determination of copper content – Flame atomic absorption spectrometric method
The standard specifies a method for the determination of cop per in steel and cast iron by means of flame atomic absorpti on spectrometry. The method is applicable to copper contents in the range...