DS/ISO 4943
Steel and cast iron – Determination of copper content – Flame atomic absorption spectrometric method
inactive
| Organization: | DS |
| Publication Date: | 17 August 1990 |
| Status: | inactive |
| ICS Code (Ferrous metals in general): | 77.080.01 |
scope:
The standard specifies a method for the determination of cop per in steel and cast iron by means of flame atomic absorpti on spectrometry. The method is applicable to copper contents in the range 0,004 to 0,5 % (m/m).
Document History
September 27, 2022
Steel and cast iron – Determination of copper content – Flame atomic absorption spectrometric method
This document specifies a flame atomic absorption spectrometric method for the determination of copper in steel and cast iron. The method is applicable to copper contents in the range of 0,003 %...
DS/ISO 4943
August 17, 1990
Steel and cast iron – Determination of copper content – Flame atomic absorption spectrometric method
The standard specifies a method for the determination of cop per in steel and cast iron by means of flame atomic absorpti on spectrometry. The method is applicable to copper contents in the range...