GMNA - GMP.PUR.033

Polyurethane RRIM - 18% Calcium Silicate, 550 MPa Flexural Modulus

active, Most Current
Organization: GMNA
Publication Date: 1 September 2022
Status: active
Page Count: 3
scope:

This specification covers the properties of an 18% calcium silicate reinforced, paintable, reaction injection molding grade polyurethane compound having an average flexural modules of 550 MPa.

PAINTABILITY.

Approved paint systems that can be used on this material are listed in the GM Approved Paint On Parts Systems (GM APOPS) data base.

APPLICATIONS.

Typical applications include the following: rocker panels, body claddings.

Document History

GMP.PUR.033
September 1, 2022
Polyurethane RRIM - 18% Calcium Silicate, 550 MPa Flexural Modulus
This specification covers the properties of an 18% calcium silicate reinforced, paintable, reaction injection molding grade polyurethane compound having an average flexural modules of 550 MPa....
December 1, 2018
Polyurethane RRIM - 18% Calcium Silicate, 550 MPa Flexural Modulus
This specification covers the pmperaes of an 189t calcium silicate reinforced, paintable, reaction injxttra molding grade polyurethane compoued having an average flexural modulus of 550 MPa.
March 1, 1997
Polyurethane RRIM - 18% Calcium Silicate, 550 MPa Flexural Modulus
1 SCOPE. This specification covers the properties of an 18% calcium silicate reinforced, paintable, reaction injection molding grade polyurethane compound having an average flexural modulus of 550...

References

Advertisement