GMNA - GM9904P

Multi-Axial Impact Test

inactive, Most Current
Buy Now
Organization: GMNA
Publication Date: 1 January 2011
Status: inactive
Page Count: 2
scope:

This procedure is to be used to measure the energy and loads incurred on a sample during an impact event at a specified velocity and temperature. A class designation shall be indicated along with the specification number (i.e., GM9904P Class A) to identify the test velocity and temperature. For temperatures or velocities which are not standard, a Z suffix shall be used for the class and the temperature and velocity shall be identified after specification call-out, i.e., GM9904P Class Z

Z = 13.4 m/s,-30ºC

Document History

GM9904P
January 1, 2011
Multi-Axial Impact Test
This procedure is to be used to measure the energy and loads incurred on a sample during an impact event at a specified velocity and temperature. A class designation shall be indicated along with the...
March 1, 1997
Multi-Axial Impact Test
1 SCOPE. This procedure is to be used to measure the energy and loads incurred on a sample during an impact event at a specified velocity and temperature. A class designation shall be indicated...
May 1, 1992
Multi-Axial Impact Test
A description is not available for this item.

References

Advertisement