GMNA - GMP.E/P.018

Polyolefin Alloy – 15% Mineral Filled, 1200 MPa Flexural Modulus

active, Most Current
Buy Now
Organization: GMNA
Publication Date: 1 July 2012
Status: active
Page Count: 2
scope:

This specification covers the properties of an integrally colored, 550 MPa (nominal) flexural modulus polyolefin alloy, pellet form, extrusion grade compound. For the purpose of this specification, polyolefin alloy is defined as an alloy of polypropylene plastic and Ep or EPDM rubber.

PAINTABlLITY. Approved paint systems that can be used on this material arc listed in the GM Approved Paint On Plastic Systems (GM APOPS) data base.

APPLICATIONS. Typical applications include the following: extruded attachment profiles for body side moldings.

Document History

GMP.E/P.018
July 1, 2012
Polyolefin Alloy – 15% Mineral Filled, 1200 MPa Flexural Modulus
This specification covers the properties of an integrally colored, 550 MPa (nominal) flexural modulus polyolefin alloy, pellet form, extrusion grade compound. For the purpose of this specification,...
June 1, 1993
Polyolefin Alloy - 550 MPa Flexural Modulus, Extrusion Grade
1 SCOPE. This specification coveIs thC propelties of an integrally colored, 550 MPa (nominal) flexural modulus polyolefin alloy, pellet form, extrusion grade compound. For the purpose of this...

References

Advertisement