DLA - DSCC-VID-V62/04662 REV C

MICROCIRCUIT, DIGITAL, LOW VOLTAGE CMOS, OCTAL TRANSPARENT D-TYPE LATCH WITH 3-STATE OUTPUTS, MONOLITHIC SILICON

active, Most Current
Organization: DLA
Publication Date: 21 September 2022
Status: active
Page Count: 12
scope:

Scope.

This drawing documents the general requirements of a high performance octal transparent D-type latch with 3-state outputs multiplexer microcircuit, with an operating temperature range of -40ºC to +125ºC for device type 01 and an extended operating temperature range of -55ºC to +125ºC for device type 02.

Document History

DSCC-VID-V62/04662 REV C
September 21, 2022
MICROCIRCUIT, DIGITAL, LOW VOLTAGE CMOS, OCTAL TRANSPARENT D-TYPE LATCH WITH 3-STATE OUTPUTS, MONOLITHIC SILICON
Scope. This drawing documents the general requirements of a high performance octal transparent D-type latch with 3-state outputs multiplexer microcircuit, with an operating temperature range of...
January 25, 2016
MICROCIRCUIT, DIGITAL, LOW VOLTAGE CMOS, OCTAL TRANSPARENT D-TYPE LATCH WITH 3-STATE OUTPUTS, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance octal transparent D-type latch with 3-state outputs microcircuit, with an operating temperature range of -40°C to +125°C for...
MICROCIRCUIT, DIGITAL, LOW VOLTAGE CMOS, OCTAL TRANSPARENT D-TYPE LATCH WITH 3-STATE OUTPUTS, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance octal transparent D-type latch with 3-state outputs microcircuit, with an operating temperature range of -40°C to +125°C for...
March 15, 2004
MICROCIRCUIT, DIGITAL, LOW VOLTAGE CMOS, OCTAL TRANSPARENT D-TYPE LATCH WITH 3-STATE OUTPUTS, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement