CENELEC - EN IEC 62453-2
Field device tool (FDT) interface specification - Part 2: Concepts and detailed description
active, Most Current
| Organization: | CENELEC |
| Publication Date: | 1 October 2022 |
| Status: | active |
| Page Count: | 172 |
| ICS Code (Networking): | 35.110 |
| ICS Code (Industrial process measurement and control): | 25.040.40 |
| ICS Code (Multilayer applications): | 35.100.05 |
scope:
This part of IEC 62453 explains the common principles of the field device tool concept. These principles can be used in various industrial applications such as engineering systems, configuration programs and monitoring and diagnostic applications.
This document specifies the general objects, general object behavior and general object interactions that provide the base of FDT.
Document History
EN IEC 62453-2
October 1, 2022
Field device tool (FDT) interface specification - Part 2: Concepts and detailed description
This part of IEC 62453 explains the common principles of the field device tool concept. These principles can be used in various industrial applications such as engineering systems, configuration...
March 1, 2017
Field Device Tool (FDT) Interface Specification - Part 2: Concepts and detailed Description
This part of IEC 62453 explains the common principles of the field device tool concept. These principles can be used in various industrial applications such as engineering systems, configuration...
October 1, 2009
Field device tool (FDT) interface specification - Part 2: Concepts and detailed description
A description is not available for this item.