CENELEC - EN 62453-2

Field Device Tool (FDT) Interface Specification - Part 2: Concepts and detailed Description

inactive
Organization: CENELEC
Publication Date: 1 March 2017
Status: inactive
Page Count: 174
ICS Code (Networking): 35.110
ICS Code (Industrial process measurement and control): 25.040.40
ICS Code (Multilayer applications): 35.100.05
scope:

This part of IEC 62453 explains the common principles of the field device tool concept. These principles can be used in various industrial applications such as engineering systems, configuration programs and monitoring and diagnostic applications.

This standard specifies the general objects, general object behavior and general object interactions that provide the base of FDT.

Document History

October 1, 2022
Field device tool (FDT) interface specification - Part 2: Concepts and detailed description
This part of IEC 62453 explains the common principles of the field device tool concept. These principles can be used in various industrial applications such as engineering systems, configuration...
EN 62453-2
March 1, 2017
Field Device Tool (FDT) Interface Specification - Part 2: Concepts and detailed Description
This part of IEC 62453 explains the common principles of the field device tool concept. These principles can be used in various industrial applications such as engineering systems, configuration...
October 1, 2009
Field device tool (FDT) interface specification - Part 2: Concepts and detailed description
A description is not available for this item.

References

Advertisement