FM - 1312
Centrifugal Fire Pumps (Vertical Shaft, Turbine Type)
| Organization: | FM |
| Publication Date: | 1 December 2020 |
| Status: | active |
| Page Count: | 26 |
scope:
This standard encompasses the design and performance requirements for vertical shaft, turbine type, centrifugal fire pumps for use in fire protection systems. Certification is limited to vertical shaft, turbine type, centrifugal fire pumps which have a minimum rated pressure of 40 psi (275 kPa). In cases where metric sized vertical shaft, turbine type, centrifugal fire pumps are to be examined for certification, test criteria comparable to the United States equivalent size shall be used.
Purpose
This standard describes testing and certification requirements for vertical shaft, turbine type, centrifugal fire pumps which supply water to fire protection systems. These pumps must have an extended service life, throughout which they must be capable of operating reliably at rated capacities and pressures during emergency fire incidents, despite being idle for extended periods.
Testing and certification criteria may include, but are not limited to, performance requirements, marking requirements, examination of manufacturing facility(ies), audit of quality assurance procedures, and a surveillance audit program.
Document History