IEC - 60071-12

Insulation co-ordination – Part 12: Application guidelines for LCC HVDC converter stations

active, Most Current
Organization: IEC
Publication Date: 1 October 2022
Status: active
Page Count: 142
ICS Code (Insulation systems): 29.080.30
scope:

This part of IEC 60071 applies guidelines on the procedures for insulation co-ordination of line commutated converter (LCC) stations for high-voltage direct current (HVDC) project, whose aim is evaluating the overvoltage stresses on the converter station equipment subjected to combined DC, AC power frequency, harmonic and impulse voltages, and determining the specified withstand voltages for equipment.

This document deals only with metal-oxide surge arresters, without gaps, which are used in modern HVDC converter stations. The criteria for determining the protective levels of series and/or parallel combinations of surge arresters used to ensure optimal protection are also presented. Typical arrester protection schemes and stresses of arresters are presented.

Annex A contains examples of insulation co-ordination for LCC HVDC converters which support the concepts described in the main text, and the basic analytical techniques used.

Document History

60071-12
October 1, 2022
Insulation co-ordination – Part 12: Application guidelines for LCC HVDC converter stations
This part of IEC 60071 applies guidelines on the procedures for insulation co-ordination of line commutated converter (LCC) stations for high-voltage direct current (HVDC) project, whose aim is...

References

Advertisement