DS/EN 14344

Child care articles – Child seats for cycles – Safety requirements and test methods

active, Most Current
Organization: DS
Publication Date: 13 June 2022
Status: active
Page Count: 81
ICS Code (Equipment for children): 97.190
scope:

This document specifies requirements for child seats intended to be mounted on cycles and electrical power assisted cycles with a cut off speed of up to 25 km/h (i.e. according to EN 15194), their attachment system and accessories intended to be attached to the seat in order to transport children with a weight from 9 kg up to 22 kg and who are capable of sitting unaided. NOTE 1 - Some European countries have special legislation for child seats for cycles. Compliance with this document might not meet this legislation. NOTE 2 - Where a child seat or any part of the child seat has several functions or can be converted into another function, other relevant standards might be applicable. NOTE 3 - Additional rationales are presented in Annex E for inclusion of some of the requirements given in this document.

Document History

DS/EN 14344
June 13, 2022
Child care articles – Child seats for cycles – Safety requirements and test methods
This document specifies requirements for child seats intended to be mounted on cycles and electrical power assisted cycles with a cut off speed of up to 25 km/h (i.e. according to EN 15194), their...
September 17, 2004
Child use and care articles - Child seats for cycles - Safety requirements and test methods
This standard specifies requirements for child seats for cycles, which are intended to be mounted on pedal cycles and electrically power assisted bicycles, in order to transport children with a...
Child care articles – Child seats for cycles – Safety requirements and test methods
This document specifies requirements for child seats intended to be mounted on cycles and electrical power assisted cycles with a cut off speed of up to 25 km/h (i.e. according to EN 15194), their...
Advertisement