DS/EN 14344
Child use and care articles - Child seats for cycles - Safety requirements and test methods
active, Most Current
Buy Now
| Organization: | DS |
| Publication Date: | 17 September 2004 |
| Status: | active |
| Page Count: | 42 |
| ICS Code (Equipment for children): | 97.190 |
scope:
This standard specifies requirements for child seats for cycles, which are intended to be mounted on pedal cycles and electrically power assisted bicycles, in order to transport children with a weight from 9 kg up to 22 kg (approximately 9 months up to 5 years) and who are capable of sitting unaided.
Document History
June 13, 2022
Child care articles – Child seats for cycles – Safety requirements and test methods
This document specifies requirements for child seats intended to be mounted on cycles and electrical power assisted cycles with a cut off speed of up to 25 km/h (i.e. according to EN 15194), their...
DS/EN 14344
September 17, 2004
Child use and care articles - Child seats for cycles - Safety requirements and test methods
This standard specifies requirements for child seats for cycles, which are intended to be mounted on pedal cycles and electrically power assisted bicycles, in order to transport children with a...
Child care articles – Child seats for cycles – Safety requirements and test methods
This document specifies requirements for child seats intended to be mounted on cycles and electrical power assisted cycles with a cut off speed of up to 25 km/h (i.e. according to EN 15194), their...