DSF/ISO/DIS 12924
Lubricants, industrial oils and related products (Class L) – Family X (Greases) – Specifications
| Organization: | DS |
| Status: | inactive |
| Page Count: | 17 |
| ICS Code (Lubricants, industrial oils and related products): | 75.100 |
scope:
This document specifies the requirements of greases used for the lubrication of mainly anti-friction bearings fitted on machines, vehicles, etc. The purpose of this document is to provide guidance to suppliers and end users of greases and to manufacturers of grease-lubricated equipment. This document is written in a general form so that its application can accommodate various climatic conditions throughout the world. It also stipulates the requirements for the lubricating grease at the time of the delivery. NOTE 1 - This document is intended to be read in conjunction with ISO 6743-9. NOTE 2 - Greases for Gear Applications are specified in ISO 12925-3 (see bibliography[2]).
Document History