DS/ISO 12924
Lubricants, industrial oils and related products (Class L) – Family X (Greases) – Specifications
| Organization: | DS |
| Publication Date: | 17 March 2023 |
| Status: | active |
| Page Count: | 20 |
| ICS Code (Lubricants, industrial oils and related products): | 75.100 |
scope:
This document establishes the specifications relative to family X (greases) for lubricants, industrial oils and related products of Class L (see ISO 6743-9). Those greases are mainly used for the lubrication of anti-friction bearings fitted on machines, vehicles, etc. This document is written in a general form so that its application can accommodate various climatic conditions throughout the world. It also stipulates the requirements for the lubricating grease at the time of the delivery. NOTE 1 This document is intended to be read in conjunction with ISO 6743-9. NOTE 2 - Greases for gear applications are specified in ISO 12925-3.
Document History