DSF/ISO/DIS 19642-11

Road vehicles – Automotive cables – Part 11: Dimensions and requirements for coaxial RF cables with a specified analogue bandwidth up to 6 GHz (20 GHz)

inactive
Organization: DS
Status: inactive
Page Count: 46
ICS Code (Electrical and electronic equipment): 43.040.10
scope:

This International Standard specifies the dimensions and requirements for coaxial RF cables with a specified analogue bandwidth up to 6 GHz (for special cases up to 20 GHz) intended for use in road vehicle applications where the nominal system voltage is 30 V a.c. or 60 V d.c..

Document History

May 31, 2023
Road vehicles – Automotive cables – Part 11: Dimensions and requirements for coaxial RF cables with a specified analogue bandwidth up to 6 GHz (20 GHz)
This document specifies the dimensions and requirements for coaxial radio frequency (RF) cables with a specified analogue bandwidth up to 6 GHz (for special cases up to 20 GHz) intended for use in...
DSF/ISO/DIS 19642-11
Road vehicles – Automotive cables – Part 11: Dimensions and requirements for coaxial RF cables with a specified analogue bandwidth up to 6 GHz (20 GHz)
This International Standard specifies the dimensions and requirements for coaxial RF cables with a specified analogue bandwidth up to 6 GHz (for special cases up to 20 GHz) intended for use in road...
Advertisement