DS/ISO 19642-11
Road vehicles – Automotive cables – Part 11: Dimensions and requirements for coaxial RF cables with a specified analogue bandwidth up to 6 GHz (20 GHz)
active, Most Current
| Organization: | DS |
| Publication Date: | 31 May 2023 |
| Status: | active |
| Page Count: | 68 |
| ICS Code (Electrical and electronic equipment): | 43.040.10 |
scope:
This document specifies the dimensions and requirements for coaxial radio frequency (RF) cables with a specified analogue bandwidth up to 6 GHz (for special cases up to 20 GHz) intended for use in road vehicle applications where the nominal system voltage is 30 V a.c. or 60 V d.c.
Document History
DS/ISO 19642-11
May 31, 2023
Road vehicles – Automotive cables – Part 11: Dimensions and requirements for coaxial RF cables with a specified analogue bandwidth up to 6 GHz (20 GHz)
This document specifies the dimensions and requirements for coaxial radio frequency (RF) cables with a specified analogue bandwidth up to 6 GHz (for special cases up to 20 GHz) intended for use in...
Road vehicles – Automotive cables – Part 11: Dimensions and requirements for coaxial RF cables with a specified analogue bandwidth up to 6 GHz (20 GHz)
This International Standard specifies the dimensions and requirements for coaxial RF cables with a specified analogue bandwidth up to 6 GHz (for special cases up to 20 GHz) intended for use in road...