DSF/ISO/DIS 9098-2

Bunk beds for domestic use – Safety requirements and tests – Part 2: Test methods

inactive
Organization: DS
Status: inactive
Page Count: 26
ICS Code (Furniture): 97.140
scope:

This part of ISO 9098 specifies test methods for the safety, strength and durability of bunk beds and high beds for domestic and non-domestic use. The test apply to beds with an internal length greater than 1 400 mm and a maximum bed base width of 1 200 mm, and with the upper surface of a bed base 600 mm or more above the floor. The tests are designed to be applied to a bed that is fully assembled and ready for use. The applicable safety requirements are given in ISO 9098-1:202X.

Document History

May 16, 2023
Bunk beds and high beds – Safety requirements and tests – Part 2: Test methods
This document specifies test methods for the safety, strength and durability of bunk beds and high beds for domestic and non-domestic use. The tests apply to beds with an internal length greater than...
DSF/ISO/DIS 9098-2
Bunk beds for domestic use – Safety requirements and tests – Part 2: Test methods
This part of ISO 9098 specifies test methods for the safety, strength and durability of bunk beds and high beds for domestic and non-domestic use. The test apply to beds with an internal length...
Advertisement