DS/ISO 9098-2
Bunk beds and high beds – Safety requirements and tests – Part 2: Test methods
| Organization: | DS |
| Publication Date: | 16 May 2023 |
| Status: | active |
| Page Count: | 26 |
| ICS Code (Furniture): | 97.140 |
scope:
This document specifies test methods for the safety, strength and durability of bunk beds and high beds for domestic and non-domestic use. The tests apply to beds with an internal length greater than 1 400 mm and a maximum bed base width of 1 200 mm, and with the upper surface of a bed base 600 mm or more above the floor. The tests are designed to be applied to a bed that is fully assembled and ready for use. The applicable safety requirements are given in ISO 9098‑1:2023.
Document History