DS/ISO 14708-4

Implants for surgery – Active implantable medical devices – Part 4: Implantable infusion pumps (ISO/DIS 14708-4:2020)

active, Most Current
Organization: DS
Publication Date: 14 October 2022
Status: active
Page Count: 68
ICS Code (Implants for surgery, prosthetics and orthotics): 11.040.40
scope:

ISO 14708-4:2008 is applicable to active implantable medical devices intended to deliver medicinal substances to site-specific locations within the human body. ISO 14708-4:2008 is also applicable to some non-implantable parts and accessories of the devices. The tests that are specified in ISO 14708-4:2008 are type tests intended to be carried out on a sample of a device to show compliance, and are not intended to be used for the routine testing of manufactured products.

Document History

DS/ISO 14708-4
October 14, 2022
Implants for surgery – Active implantable medical devices – Part 4: Implantable infusion pumps (ISO/DIS 14708-4:2020)
ISO 14708-4:2008 is applicable to active implantable medical devices intended to deliver medicinal substances to site-specific locations within the human body. ISO 14708-4:2008 is also applicable to...
September 15, 2015
Implants for surgery – Active implantable medical devices – Part 4: Implantable infusion pumps
ISO 14708-4:2008 is applicable to active implantable medical devices intended to deliver medicinal substances to site-specific locations within the human body. ISO 14708-4:2008 is also applicable to...
Implants for surgery -- Active implantable medical devices - Implantable infusion pumps
ISO 14708-4:2008 is applicable to active implantable medical devices intended to deliver medicinal substances to site-specific locations within the human body. ISO 14708-4:2008 is also applicable to...

References

Advertisement