DSF/FPREN IEC 61076-2-116

Connectors for electrical and electronic equipment – Product requirements – Part 2-116: Detail specification for circular connectors size 15 with up to 3+PE power contacts and auxiliary contacts, with bayonet-locking

inactive
Organization: DS
Status: inactive
Page Count: 46
ICS Code (Plug-and-socket devices. Connectors): 31.220.10
scope:

This part of IEC 61076-2 specifies circular connectors size 15 with bayonet-locking, with up to 3 power contacts with rated insulation voltage up to 630 V AC/DC and rated current up to 20 A plus PE and up to 3 auxiliary contacts with rated insulation voltage up to 63 V AC/DC and rated current up to 10 A, that are typically used for industrial power supply and power applications as asynchronous motors. These connectors consist of both, fixed and free connectors either rewireable or non- rewireable, with bayonet-locking. Male connectors have round contacts Ø1,6 mm. NOTE: Size 15 is the dimension of the inner contact carrier of the male connector interface (dimension AG in Table 18).

Document History

January 31, 2023
Connectors for electrical and electronic equipment – Product requirements – Part 2 -116: Detail specification for circular connectors size 15 with up to 3+PE power contacts and auxiliary contacts, with bayonet-locking
IEC 61076-2-116:2022 specifies circular connectors size 15 with bayonet-locking, with up to 3 power contacts with rated insulation voltage up to 630 V AC/DC and rated current up to 20 A, plus PE, and...
Connectors for electrical and electronic equipment – Product requirements – Part 2-116: Detail specification for circular connectors size 15 with up to 3+PE power contacts and auxiliary contacts, with bayonet-locking
This part of IEC 61076-2 specifies circular connectors size 15 with bayonet-locking, with up to 3 power contacts with rated insulation voltage up to 630 V AC/DC and rated current up to 20 A plus PE...
DSF/FPREN IEC 61076-2-116
Connectors for electrical and electronic equipment – Product requirements – Part 2-116: Detail specification for circular connectors size 15 with up to 3+PE power contacts and auxiliary contacts, with bayonet-locking
This part of IEC 61076-2 specifies circular connectors size 15 with bayonet-locking, with up to 3 power contacts with rated insulation voltage up to 630 V AC/DC and rated current up to 20 A plus PE...
Advertisement