DS/EN IEC 61076-2-116
Connectors for electrical and electronic equipment – Product requirements – Part 2 -116: Detail specification for circular connectors size 15 with up to 3+PE power contacts and auxiliary contacts, with bayonet-locking
| Organization: | DS |
| Publication Date: | 31 January 2023 |
| Status: | active |
| Page Count: | 54 |
| ICS Code (Plug-and-socket devices. Connectors): | 31.220.10 |
scope:
IEC 61076-2-116:2022 specifies circular connectors size 15 with bayonet-locking, with up to 3 power contacts with rated insulation voltage up to 630 V AC/DC and rated current up to 20 A, plus PE, and up to 3 auxiliary contacts with rated insulation voltage up to 63 V AC/DC and rated current up to 10 A, that are typically used for industrial power supply and power applications, such as the feeding and control of 3-phase asynchronous motors. These connectors consist of both fixed and free connectors either rewireable or non-rewireable, with bayonet-locking. Male connectors have round contacts, either power or signal, Ø1,6 mm.
Document History