ANSI - INCITS/ISO/IEC 10026-6

Information technology - Open Distributed Processing - Trading function: Specification - Part 6: Unstructed Data Transfer

active, Most Current
Organization: ANSI
Publication Date: 1 July 1995
Status: active
Page Count: 17
scope:

This part of ISO/IEC 10026 provides a model for the transfer of application data for transaction processing applications whose application-specific protocol has not been standardized within the OSI environment.

Document History

INCITS/ISO/IEC 10026-6
July 1, 1995
Information technology - Open Distributed Processing - Trading function: Specification - Part 6: Unstructed Data Transfer
This part of ISO/IEC 10026 provides a model for the transfer of application data for transaction processing applications whose application-specific protocol has not been standardized within the OSI...
July 1, 1995
Information technology Open Systems Interconnection Distributed Transaction Processing - Part 6: Unstructured Data Transfer
A description is not available for this item.

References

Advertisement