ANSI - INCITS/ISO/IEC 14169

Information Technology - 90 mm Flexible Disk Cartridges for Information Interchange - 21 Mbytes Formatted Capacity - ISO Type 305

active, Most Current
Organization: ANSI
Publication Date: 15 September 1995
Status: active
Page Count: 71
scope:

This International Standard specifies the characteristics of 90 mm flexible disk cartridges (FDC) of 21 Mbytes formatted capacity, recorded at 31 831 ftprad in the Inner Zone and 47 747 ftprad in the Outer Zone with sector servo tracking on 326 data tracks on each side, using 2-7 RLL recording.

It specifies the mechanical, physical and magnetic characteristics of the cartridge, so as to provide physical interchangeability between data processing systems.

It also specifies the method of recording, the quality of recorded signals, the track layouts and the track formats of Data Tracks and Servo Tracks.

Such flexible disk cartridges are identified as ISO Type 305.

Together with a standard for volume and file structure, for instance ISO/IEC 9293, this International Standard provides for full data interchange between data processing systems.

Document History

INCITS/ISO/IEC 14169
September 15, 1995
Information Technology - 90 mm Flexible Disk Cartridges for Information Interchange - 21 Mbytes Formatted Capacity - ISO Type 305
This International Standard specifies the characteristics of 90 mm flexible disk cartridges (FDC) of 21 Mbytes formatted capacity, recorded at 31 831 ftprad in the Inner Zone and 47 747 ftprad in the...
September 15, 1995
Information technology - 90 mm flexible disk cartridges for information interchange - 21 MBytes formatted capacity - IS0 Type 305
A description is not available for this item.

References

Advertisement