ANSI - INCITS/ISO/IEC 14169

Information technology - 90 mm flexible disk cartridges for information interchange - 21 MBytes formatted capacity - IS0 Type 305

active, Most Current
Buy Now
Organization: ANSI
Publication Date: 15 September 1995
Status: active
Page Count: 69

Document History

September 15, 1995
Information Technology - 90 mm Flexible Disk Cartridges for Information Interchange - 21 Mbytes Formatted Capacity - ISO Type 305
This International Standard specifies the characteristics of 90 mm flexible disk cartridges (FDC) of 21 Mbytes formatted capacity, recorded at 31 831 ftprad in the Inner Zone and 47 747 ftprad in the...
INCITS/ISO/IEC 14169
September 15, 1995
Information technology - 90 mm flexible disk cartridges for information interchange - 21 MBytes formatted capacity - IS0 Type 305
A description is not available for this item.
Advertisement