CEN - EN ISO 7494-2

Dentistry ‑ Stationary dental units and dental patient chairs ‑ Part 2: Air, water, suction and wastewater systems

active, Most Current
Organization: CEN
Publication Date: 1 October 2022
Status: active
Page Count: 40
ICS Code (Dental equipment): 11.060.20
scope:

This document specifies requirements and test methods for stationary dental units concerning

a) the properties of stationary dental unit connections to the compressed air supply, water supply, suction supply, and wastewater drain plumbing,

b) the materials, design, and construction of the compressed air and water system within the stationary dental unit,

c) the quality for incoming water and air,

d) the performance of stationary dental unit suction system, and

e) the air, water, suction and wastewater properties of stationary dental unit connections to the interfaces to dental handpieces.

This document also specifies requirements for instructions for use and technical description.

This document does not specify requirements or test methods for the effectiveness of stationary dental unit waterline biofilm control.

NOTE Test methods for the effectiveness of stationary dental unit waterline biofilm control are specified in ISO 16954.

This document is only applicable to stationary dental units that are not used for oral surgery treatment requiring sterile air and water supplies. Amalgam separators are not included in this document.

Document History

EN ISO 7494-2
October 1, 2022
Dentistry ‑ Stationary dental units and dental patient chairs ‑ Part 2: Air, water, suction and wastewater systems
This document specifies requirements and test methods for stationary dental units concerning a) the properties of stationary dental unit connections to the compressed air supply, water supply,...
April 1, 2015
Dentistry - Dental units - Part 2: Air, water, suction and wastewater systems
This part of ISO 7494 specifies requirements and test methods concerning a) the configuration of dental unit connections to the compressed air supply, water supply, suction supply, and wastewater...
March 25, 2003
Dentistry Dental units Part 2: Water and air supply
A description is not available for this item.

References

Advertisement