DLA - MIL-DTL-28840E (2)
CONNECTORS, ELECTRICAL, CIRCULAR, THREADED, HIGH SHOCK, HIGH DENSITY, SHIPBOARD, CLASS D, GENERAL SPECIFICATION FOR
| Organization: | DLA |
| Publication Date: | 9 September 2022 |
| Status: | active |
| Page Count: | 58 |
scope:
Scope.
This specification covers circular electrical connectors with removable crimp type, front release contacts. These connectors are for use with jacketed cables in shipboard applications.
Temperature.
These connectors are rated for specified operation within a temperature range of -55º C (-67º F) to 200º C (392º F), or as specified herein. The upper temperature is the maximum internal hot-spot temperature resulting from any combination of electrical load and ambient conditions.
Insulation resistance.
Insulation resistance limits vary with temperature.
Service life.
Service life varies with temperature.
intended Use:
The various classes and types of connectors are intended for applications as follows:
a. MIL-DTL-28840/10 - are receptacles intended for wall or bulkhead flange mounting and are for use... View More
Document History