JSA - JIS C 62852
Connectors for DC-application in photovoltaic systems — Safety requirements and tests
| Organization: | JSA |
| Publication Date: | 21 December 2020 |
| Status: | active |
| Page Count: | 59 |
| ICS Code (Solar energy engineering): | 27.160 |
scope:
This Standard specifies safety of connectors for use in the DC circuits of photovoltaic systems according to Class II protection against electric shock specified in IEC 61140 with rated voltages up to 1 500 V DC and rated currents up to 125 A per contact.
This Standard applies to connectors without breaking capacity but which might be engaged and disengaged under voltage.
This Standard also applies to connectors which are intended to be built-in or integrated in enclosures of devices for photovoltaic systems. This Standard may be used as a guide for connectors in photovoltaic systems of Classes 0 and III protection against electric shock according to IEC 61140 as well as for protection for Class II equipment intended for use at less than 50 V DC. This Standard does not apply to connectors for data collection, tracker controls or similar, but it may be used as a guide for those connectors.
This Standard also applies to connectors which are intended to be built-in or integrated in enclosures of devices for photovoltaic systems. This Standard may be used as a guide for connectors in photovoltaic systems of Classes 0 and III protection against electric shock according to IEC 61140 as well as for protection for Class II equipment intended for use at less than 50 V DC. This Standard does not apply to connectors for data collection, tracker controls or similar, but it may be used as a guide for those connectors.
NOTE The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows.
IEC 62852 : 2014 Connectors for DC-application in photovoltaic systems - Safety requirements and tests + Amendment 1 : 2020 (MOD)
In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standards and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/IEC Guide 21-1.
Document History