DS/EN 16678

Safety and control devices for gas burners and gas burning appliances – Automatic shut-off valves for operating pressure of above 500 kPa up to and including 6 300 kPa

active, Most Current
Organization: DS
Publication Date: 19 October 2022
Status: active
Page Count: 48
ICS Code (Pressure regulators): 23.060.40
scope:

EN 13611:2019, Clause 1 applies with the following modification and addition: Modification: The 1st paragraph of EN 13611:2019, Clause 1 is replaced by: This document specifies the safety, design, construction, and performance requirements and testing for automatic shut-off valves for burners and appliances burning one or more gaseous fuels, hereafter referred to as "valves". This document is applicable to valves with declared maximum inlet pressures of more than 500 kPa and up to and including 6 300 kPa and of nominal connection sizes up to and including DN 250. Addition: This document is applicable to: - electrically actuated valves; - valves actuated by fluids including the pilot valves for these fluids if actuated electrically and including release valves, but not to any external electrical devices for switching the actuating energy; - valves where the flow rate is controlled by external electrical signals proportional to the applied signal; - valves fitted with closed position indicator switches. This document is not applicable to valves specifically designed for use in transmission and distribution networks. The 4th paragraph of EN 13611:2019, Clause 1 is removed.

Document History

DS/EN 16678
October 19, 2022
Safety and control devices for gas burners and gas burning appliances – Automatic shut-off valves for operating pressure of above 500 kPa up to and including 6 300 kPa
EN 13611:2019, Clause 1 applies with the following modification and addition: Modification: The 1st paragraph of EN 13611:2019, Clause 1 is replaced by: This document specifies the safety, design,...
December 21, 2015
Safety and control devices for gas burners and gas burning appliances – Automatic shut-off valves for operating pressure of above 500 kPa up to and including 6 300 kPa
This European Standard specifies the safety, design, construction and performance requirements and testing for automatic shut-off valves with or without modulating control functions (hereafter...
Safety and control devices for gas burners and gas burning appliances - Automatic shut-off valves for operating pressure of above 500 kPa up to and including 6300 kPa
This European Standard specifies the safety, design, construction and performance requirements and testing for automatic shut-off valves with or without modulating control functions (hereafter...
Safety and control devices for gas burners and gas burning appliances - Automatic shut-off valves for operating pressure of above 500 kPa up to and including 6300 kPa
This European Standard specifies the safety, construction and performance requirements for automatic shut-off and control valves for use with gas burners, gas appliances and similar use, hereafter...
Safety and control devices for gas burners and gas burning appliances – Automatic shut-off valves for operating pressure of above 500 kPa up to and including 6 300 kPa
L’article 1 de la norme EN13611 :2019 s’applique avec la modification et l’addition suivantes : Modification : Le 1er paragraphe de l’article 1 de la norme EN13611 :2019 est remplacé par ce qui suit...
Advertisement