DSF/FPREN 16678

Safety and control devices for gas burners and gas burning appliances - Automatic shut-off valves for operating pressure of above 500 kPa up to and including 6300 kPa

inactive
Organization: DS
Status: inactive
Page Count: 45
ICS Code (Pressure regulators): 23.060.40
scope:

This European Standard specifies the safety, design, construction and performance requirements and testing for automatic shut-off valves with or without modulating control functions (hereafter referred to as 'valves') for burners and appliances burning one or more gaseous fuels according to EN 437:2003+A1:2009. This European Standard is applicable to valves with declared maximum inlet pressures of more than 500 kPa (5 bar) and up to and including 6 300 kPa (63 bar). This European Standard is applicable to - electrically operated valves and to valves actuated by fluids including the pilot valves for these fluids if actuated electrically and including release valves, but not to any external electrical devices for switching the actuating energy; - automatic shut-off valves where the flow rate is controlled by external electrical signals proportional to the applied signal. This European Standard is not applicable to valves specifically designed for use in transmission and distribution networks. NOTE Provisions for final product inspection and testing by the manufacturer are not specified.

Document History

October 19, 2022
Safety and control devices for gas burners and gas burning appliances – Automatic shut-off valves for operating pressure of above 500 kPa up to and including 6 300 kPa
EN 13611:2019, Clause 1 applies with the following modification and addition: Modification: The 1st paragraph of EN 13611:2019, Clause 1 is replaced by: This document specifies the safety, design,...
December 21, 2015
Safety and control devices for gas burners and gas burning appliances – Automatic shut-off valves for operating pressure of above 500 kPa up to and including 6 300 kPa
This European Standard specifies the safety, design, construction and performance requirements and testing for automatic shut-off valves with or without modulating control functions (hereafter...
DSF/FPREN 16678
Safety and control devices for gas burners and gas burning appliances - Automatic shut-off valves for operating pressure of above 500 kPa up to and including 6300 kPa
This European Standard specifies the safety, design, construction and performance requirements and testing for automatic shut-off valves with or without modulating control functions (hereafter...
Safety and control devices for gas burners and gas burning appliances - Automatic shut-off valves for operating pressure of above 500 kPa up to and including 6300 kPa
This European Standard specifies the safety, construction and performance requirements for automatic shut-off and control valves for use with gas burners, gas appliances and similar use, hereafter...
Safety and control devices for gas burners and gas burning appliances – Automatic shut-off valves for operating pressure of above 500 kPa up to and including 6 300 kPa
L’article 1 de la norme EN13611 :2019 s’applique avec la modification et l’addition suivantes : Modification : Le 1er paragraphe de l’article 1 de la norme EN13611 :2019 est remplacé par ce qui suit...
Advertisement