DS/EN 13483

Rubber and plastic hoses and hose assemblies with internal vapour recovery for measured fuel dispensing systems – Specification1

active, Most Current
Organization: DS
Publication Date: 19 October 2022
Status: active
Page Count: 39
ICS Code (Hoses and hose assemblies): 23.040.70
ICS Code (Petroleum products and natural gas handling equipment): 75.200
scope:

This document specifies the requirements and test methods for verification for hose assemblies with vapour recovery for delivery systems on petrol filling stations. Hoses can be constructed from rubber or thermoplastic elastomer (TPE) and this document specifies the requirements for three types of hoses in two grades and two classes of hose assemblies for measured fuel dispensing systems, including oxygenated fuels (≤15 % oxygenated compounds) with internal vapour recovery tubing or hose made out of rubber or thermoplastic elastomer (TPE). The assemblies are intended for use at ambient temperatures between -30 °C and +55 °C for normal temperature class and -40 °C and +55 °C for low temperature class at a working pressure ≤ 16 bar. This document is not applicable to multi chamber fuel dispensing hoses. NOTE - As part of the certification of a new dispenser, testing of fuel samples in accordance with EN 228 is carried out at least eight weeks after the first use of the equipment to avoid unrepresentative sulphur content results. 1 bar = 0,1 MPa.

Document History

DS/EN 13483
October 19, 2022
Rubber and plastic hoses and hose assemblies with internal vapour recovery for measured fuel dispensing systems – Specification1
This document specifies the requirements and test methods for verification for hose assemblies with vapour recovery for delivery systems on petrol filling stations. Hoses can be constructed from...
June 27, 2013
Rubber and plastic hoses and hose assemblies with internal vapour recovery for measured fuel dispensing systems – Specification
This European Standard specifies the requirements and test methods for verification for hose assemblies with vapour recovery for delivery systems on petrol filling stations. The hose assemblies with...
May 26, 2005
Rubber and plastic hoses and hose assemblies with internal vapour recovery for measured fuel dispensing systems - Specification
This European Standard specifies the requirements for hoses and hose assemblies for measured fuel dispensing systems with an internal vapour recovery tubing or hose. The assemblies are intended for...
Rubber and plastic hoses and hose assemblies with internal vapour recovery for measured fuel dispensing systems – Specification
This document specifies the requirements and test methods for verification for hose assemblies with vapour recovery for delivery systems on petrol filling stations. The hose assemblies with vapour...
Rubber and plastic hoses and hose assemblies with internal vapour recovery for measured fuel dispensing systems - Specification
This European Standard specifies the requirements and test methods for verification for hose assemblies with vapour recovery for delivery systems on petrol filling stations. The hose assemblies with...
Rubber and plastic hoses and hose assemblies with internal vapour recovery for measured fuel dispensing systems - Specification
This document specifies the requirements for hose assemblies with vapour recovery for delivery systems on petrol filling stations. The hose assemblies with vapour recovery for delivery systems on...
Advertisement