DS/EN 13483
Rubber and plastic hoses and hose assemblies with internal vapour recovery for measured fuel dispensing systems - Specification
| Organization: | DS |
| Publication Date: | 26 May 2005 |
| Status: | inactive |
| Page Count: | 34 |
| ICS Code (Petroleum products and natural gas handling equipment): | 75.200 |
| ICS Code (Hoses): | 83.140.40 |
scope:
This European Standard specifies the requirements for hoses and hose assemblies for measured fuel dispensing systems with an internal vapour recovery tubing or hose. The assemblies are intended for use at ambient temperatures between -30 °C and +65 °C and at a working pressure up to and including 3,5 bar ). NOTE 1 Other temperature limits may be agreed between the hose manufacturer and the purchaser. NOTE 2 For general operational conditions see annex A (informative).
Document History