ITU-T - Z.165

Testing and Test Control Notation version 3: TTCN-3 runtime interface (TRI)

active, Most Current
Organization: ITU-T
Publication Date: 1 October 2022
Status: active
Page Count: 7
scope:

This Recommendation provides the specification of the runtime interface for Testing and Test Control Notation version 3 (TTCN-3) test system implementations. The TTCN-3 runtime interface (TRI) provides a standardized adaptation for timing and communication of a test system to a particular processing platform and the system under test, respectively. This Recommendation defines the interface as a set of operations independent of target language.

The interface is defined to be compatible with the TTCN-3 standard. This Recommendation uses the CORBA Interface Definition Language (IDL) to specify the TRI completely. Clauses 6, 7 and 8 of [ETSI ES 201 873-5 V4.7.1] present language mappings for this abstract specification to the target languages Java, ANSI C and C++. A summary of the IDL-based interface specification is provided in Appendix A of [ETSI ES 201 873-5 V4.9.1].

Document History

Z.165
October 1, 2022
Testing and Test Control Notation version 3: TTCN-3 runtime interface (TRI)
This Recommendation provides the specification of the runtime interface for Testing and Test Control Notation version 3 (TTCN-3) test system implementations. The TTCN-3 runtime interface (TRI)...
October 1, 2017
Testing and Test Control Notation version 3: TTCN-3 runtime interface (TRI)
This Recommendation provides the specification of the runtime interface for Testing and Test Control Notation version 3 (TTCN-3) test system implementations. The TTCN-3 runtime interface (TRI)...
October 1, 2015
Testing and Test Control Notation version 3: TTCN-3 runtime interface (TRI)
This Recommendation provides the specification of the runtime interface for Testing and Test Control Notation version 3 (TTCN-3) test system implementations. The TTCN-3 runtime interface (TRI)...
November 1, 2014
Testing and Test Control Notation version 3: TTCN-3 runtime interface (TRI)
Recommendation ITU-T Z.165 provides the specification of the runtime interface for TTCN-3 test system implementations. The TTCN-3 runtime interface (TRI) provides a standardized adaptation for timing...
July 1, 2013
Testing and Test Control Notation version 3: TTCN-3 runtime interface (TRI)
Recommendation ITU-T Z.165 provides the specification of the runtime interface for TTCN-3 test system implementations. The TTCN-3 runtime interface provides a standardized adaptation for timing and...
May 1, 2012
Testing and Test Control Notation version 3: TTCN 3 runtime interface (TRI)
This Recommendation provides the specification of the runtime interface for TTCN-3 test system implementations. The TTCN-3 runtime interface provides a standardized adaptation for timing and...
March 1, 2011
Testing and Test Control Notation version 3: TTCN-3 runtime interface (TRI)
This Recommendation provides the specification of the runtime interface for TTCN-3 test system implementations. The TTCN-3 Runtime Interface provides a standardized adaptation for timing and...
November 1, 2007
Testing and Test Control Notation version 3: TTCN-3 runtime interface (TRI)
A description is not available for this item.

References

Advertisement