ITU-T Z.165
Testing and Test Control Notation version 3: TTCN-3 runtime interface (TRI)
| Organization: | ITU-T |
| Publication Date: | 1 October 2015 |
| Status: | inactive |
| Page Count: | 8 |
scope:
This Recommendation provides the specification of the runtime interface for Testing and Test Control Notation version 3 (TTCN-3) test system implementations. The TTCN-3 runtime interface (TRI) provides a standardized adaptation for timing and communication of a test system to a particular processing platform and the system under test, respectively. This Recommendation defines the interface as a set of operations independent of target language.
The interface is defined to be compatible with the TTCN-3 standard. This Recommendation uses the CORBA Interface Definition Language (IDL) to specify the TRI completely. Clauses 6, 7 and 8 of [ETSI ES 201 873-5 V4.7.1] present language mappings for this abstract specification to the target languages Java, ANSI C and C++. A summary of the IDL-based interface specification is provided in Appendix A of [ETSI ES 201 873-5 V4.7.1].
Document History