DS/EN ISO 7494-2

Dentistry – Stationary dental units and dental patient chairs – Part 2: Air, water, suction and wastewater systems (ISO 7494-2:2022)

active, Most Current
Organization: DS
Publication Date: 25 October 2022
Status: active
Page Count: 44
ICS Code (Dental equipment): 11.060.20
scope:

This document specifies requirements and test methods for stationary dental units concerning a) the properties of stationary dental unit connections to the compressed air supply, water supply, suction supply, and wastewater drain plumbing, b) the materials, design, and construction of the compressed air and water system within the stationary dental unit, c) the quality for incoming water and air, d) the performance of stationary dental unit suction system, and e) the air, water, suction and wastewater properties of stationary dental unit connections to the interfaces to dental handpieces. This document also specifies requirements for instructions for use and technical description. This document does not specify requirements or test methods for the effectiveness of stationary dental unit waterline biofilm control. NOTE       Test methods for the effectiveness of stationary dental unit waterline biofilm control are specified in ISO 16954. This document is only applicable to stationary dental units that are not used for oral surgery treatment requiring sterile air and water supplies. Amalgam separators are not included in this document.

Document History

DS/EN ISO 7494-2
October 25, 2022
Dentistry – Stationary dental units and dental patient chairs – Part 2: Air, water, suction and wastewater systems (ISO 7494-2:2022)
This document specifies requirements and test methods for stationary dental units concerning a) the properties of stationary dental unit connections to the compressed air supply, water supply,...
April 13, 2015
Dentistry – Dental units – Part 2: Air, water, suction and wastewater systems
This part of ISO 7494 specifies requirements and test methods concerning: a) The configuration of dental unit connections to the compressed air supply, water supply, suction supply and waste water...
June 30, 2003
Dentistry - Dental units - Part 2: Water and air supply
This standard specifies requirements and test methods for the materials, design and concstruction of the water and air supply within dental units in order to ensure that the compressed water and air...
Dentistry – Stationary dental units – Part 2: Air, water, suction and wastewater systems (ISO/DIS 7494-2:2021)
This document specifies requirements and test methods for stationary dental units concerning a) the properties of stationary dental unit connections to the compressed air supply, water supply,...
Dentistry - Dental units - Part 2: Media channels and connections (ISO/DIS 7494-2:2013)
A description is not available for this item.
Dentistry - Dental units - Part 2: Air, water, suction and wastewater system (ISO/FDIS 7494-2:2014)
This part of ISO 7494 specifies requirements and test methods concerning: a) The configuration of dental unit connections to the compressed air supply, water supply, suction supply and waste water...
Advertisement