DSF/prEN ISO 7494-2

Dentistry - Dental units - Part 2: Media channels and connections (ISO/DIS 7494-2:2013)

inactive
Organization: DS
Status: inactive
Page Count: 41
ICS Code (Dental instruments): 11.060.25
ICS Code (Dental equipment): 11.060.20

Document History

October 25, 2022
Dentistry – Stationary dental units and dental patient chairs – Part 2: Air, water, suction and wastewater systems (ISO 7494-2:2022)
This document specifies requirements and test methods for stationary dental units concerning a) the properties of stationary dental unit connections to the compressed air supply, water supply,...
April 13, 2015
Dentistry – Dental units – Part 2: Air, water, suction and wastewater systems
This part of ISO 7494 specifies requirements and test methods concerning: a) The configuration of dental unit connections to the compressed air supply, water supply, suction supply and waste water...
June 30, 2003
Dentistry - Dental units - Part 2: Water and air supply
This standard specifies requirements and test methods for the materials, design and concstruction of the water and air supply within dental units in order to ensure that the compressed water and air...
Dentistry – Stationary dental units – Part 2: Air, water, suction and wastewater systems (ISO/DIS 7494-2:2021)
This document specifies requirements and test methods for stationary dental units concerning a) the properties of stationary dental unit connections to the compressed air supply, water supply,...
DSF/prEN ISO 7494-2
Dentistry - Dental units - Part 2: Media channels and connections (ISO/DIS 7494-2:2013)
A description is not available for this item.
Dentistry - Dental units - Part 2: Air, water, suction and wastewater system (ISO/FDIS 7494-2:2014)
This part of ISO 7494 specifies requirements and test methods concerning: a) The configuration of dental unit connections to the compressed air supply, water supply, suction supply and waste water...
Advertisement