DSF/EN ISO 4254-7/PRA1

Agricultural machinery – Safety – Part 7: Combine harvesters, forage harvesters, cotton harvesters and sugar cane harversters (ISO 4254-7:2017)

pending
Organization: DS
Status: pending
Page Count: 13
ICS Code (Harvesting equipment): 65.060.50
scope:

ISO 4254-7:2017, when used together with ISO 4254‑1, specifies the safety requirements and their verification for the design and construction of combine harvesters, forage harvesters, cotton harvesters and sugar cane harvesters. It describes methods for the elimination or reduction of hazards arising from the intended use of these machines by one person (the operator) in the course of normal operation and service. In addition, it specifies the type of information on safe working practices to be provided by the manufacturer. When provisions of ISO 4254-7:2017 are different from those which are stated in ISO 4254‑1, the provisions of ISO 4254-7:2017 take precedence over the provisions of ISO 4254‑1 for machines that have been designed and built according to the provisions of ISO 4254-7:2017. ISO 4254-7:2017, taken together with ISO 4254‑1, deals with all the significant hazards (as listed in Table A.1), hazardous situations and events relevant to combine harvesters, forage harvesters, cotton harvesters and sugar cane harvesters, when they are used as intended and under the conditions of misuse that are reasonably foreseeable by the manufacturer (see Annex A). It is not applicable to hazards arising from the presence of persons other than the operator, cleaning of the grain tank, and hazards related to vibrations and moving parts for power transmission, except for strength requirements for guards and barriers. In respect of braking and steering, it is applicable only to the ergonomic aspects (e.g. location of brake pedal and steering wheel); no other aspects related to braking and steering are covered. In the case of trailed harvesters, it is applicable only to hazards related to the working process. Design requirements for roll-over protective structures (if applicable) are not specified in ISO 4254-7:2017. Performance levels (or categories) for safety-related parts of control systems in accordance with ISO 25119 or ISO 13849 are not given in ISO 4254-7:2017. NOTE - Specific requirements related to road traffic regulations are not taken into account in ISO 4254-7:2017. ISO 4254-7:2017 is not applicable to machines manufactured before the date of its publication.

Document History

December 12, 2017
Agricultural machinery – Safety – Part 7: Combine harvesters, forage harvesters, cotton harvesters and sugar cane harversters
A description is not available for this item.
November 16, 2010
Agricultural machinery – Safety – Part 7: Combine harvesters, forage harvesters and cotton harvesters
This part of ISO 4254, intended to be used together with ISO 4254-1, specifies the safety requirements and their verification for the design and construction of combine harvesters, forage harvesters...
October 27, 2009
Agricultural machinery – Safety – Part 7: Combine harvesters, forage harvesters and cotton harvesters
This part of ISO 4254, intended to be used together with ISO 4254-1, specifies the safety requirements and their verification for the design and construction of combine harvesters, forage harvesters...
DSF/EN ISO 4254-7/PRA1
Agricultural machinery – Safety – Part 7: Combine harvesters, forage harvesters, cotton harvesters and sugar cane harversters (ISO 4254-7:2017)
ISO 4254-7:2017, when used together with ISO 4254‑1, specifies the safety requirements and their verification for the design and construction of combine harvesters, forage harvesters, cotton...
Agricultural machinery – Safety – Part 7: Combine harvesters, forage harvesters, cotton harvesters and sugar cane harversters (ISO/FDIS 4254-7:2017)
This part of ISO 4254, when used together with ISO 4254-1, specifies the safety requirements and their verification for the design and construction of combine harvesters, forage harvesters, cotton...
Agricultural machinery - Safety - Part 7: Combine harvesters, forage harvesters and cotton harvesters (ISO/FDIS 4254-7:2007)
This part of this standard specifies safety requirements for design and construction of self-propelled combine harvesters, self-propelled and pull-type forage harvesters and self-propelled cotton...
Agricultural machinery - Safety - Part 7: Combine harvesters, forage harvesters, cotton harvesters and sugar cane harversters (ISO/DIS 4254-7:2014)
This part of ISO 4254, when used together with ISO 4254-1, specifies the safety requirements and their verification for the design and construction of combine harvesters, forage harvesters, cotton...
Advertisement