DSF/PREN ISO 1172
Textile-glass-reinforced plastics – Prepregs, moulding compounds and laminates – Determination of the textile-glass and mineral-filler content – Calcination methods (ISO/DIS 1172:2022)
pending
| Organization: | DS |
| Status: | pending |
| Page Count: | 16 |
| ICS Code (Reinforced plastics): | 83.120 |
scope:
Gives two calcination methods for the determination of the textile-glass and mineral-filler content of glass-reinforced plastics. Method A is used for the determination of the textile-glass content when no mineral fillers are present; method B is used when both components are present. Replaces the first edition.
Document History
December 16, 1998
Textile-glass-reinforced plastics - Prepregs, moulding compounds and laminates - Determination of the textile-glass and mineral-filler content - Calcination methods
This standard specifies two calcination methods for the determination of the textile-glass and mineral filler content of glass-reinforced plastics: Method A: For the determination of the...
DSF/PREN ISO 1172
Textile-glass-reinforced plastics – Prepregs, moulding compounds and laminates – Determination of the textile-glass and mineral-filler content – Calcination methods (ISO/DIS 1172:2022)
Gives two calcination methods for the determination of the textile-glass and mineral-filler content of glass-reinforced plastics. Method A is used for the determination of the textile-glass content...