DS/EN ISO 1172

Textile-glass-reinforced plastics - Prepregs, moulding compounds and laminates - Determination of the textile-glass and mineral-filler content - Calcination methods

active, Most Current
Buy Now
Organization: DS
Publication Date: 16 December 1998
Status: active
Page Count: 15
ICS Code (Reinforced plastics): 83.120
scope:

This standard specifies two calcination methods for the determination of the textile-glass and mineral filler content of glass-reinforced plastics: Method A: For the determination of the textile-glass content when no mineral fillers are present. Method B: For the determintion of the textile-glass and mineral-filler content when both components are present.

Document History

DS/EN ISO 1172
December 16, 1998
Textile-glass-reinforced plastics - Prepregs, moulding compounds and laminates - Determination of the textile-glass and mineral-filler content - Calcination methods
This standard specifies two calcination methods for the determination of the textile-glass and mineral filler content of glass-reinforced plastics: Method A: For the determination of the...
Textile-glass-reinforced plastics – Prepregs, moulding compounds and laminates – Determination of the textile-glass and mineral-filler content – Calcination methods (ISO/DIS 1172:2022)
Gives two calcination methods for the determination of the textile-glass and mineral-filler content of glass-reinforced plastics. Method A is used for the determination of the textile-glass content...

References

Advertisement