BSI - 22/30430466 DC
Draft BS EN ISO 6185-3 Inflatable boats Part 3: Boats with a hull length less than 8 m with a motor rating of 15 kW and greater
pending
| Organization: | BSI |
| Publication Date: | 1 November 2022 |
| Status: | pending |
| Page Count: | 36 |
| ICS Code (Small craft): | 47.080 |
Document History
22/30430466 DC
November 1, 2022
Draft BS EN ISO 6185-3 Inflatable boats Part 3: Boats with a hull length less than 8 m with a motor rating of 15 kW and greater
A description is not available for this item.
October 31, 2018
Inflatable boats Part 3: Boats with a hull length less than 8 m with a motor rating of 15 kW and greater
A description is not available for this item.
August 31, 2014
Inflatable boats Part 3: Boats with a hull length less than 8 m with a motor rating of 15 kW and greater
A description is not available for this item.
December 13, 2001
Inflatable Boats - Part 3: Boats with a Maximum Motor Power Rating of 15 kW and Greater
A description is not available for this item.
December 13, 2001
Inflatable Boats - Part 3: Boats with a Maximum Motor Power Rating of 15 kW and Greater
A description is not available for this item.