BSI - BS EN ISO 6185-3

Inflatable boats Part 3: Boats with a hull length less than 8 m with a motor rating of 15 kW and greater

inactive
Buy Now
Organization: BSI
Publication Date: 31 August 2014
Status: inactive
Page Count: 46
ICS Code (Small craft): 47.080

Document History

November 1, 2022
Draft BS EN ISO 6185-3 Inflatable boats Part 3: Boats with a hull length less than 8 m with a motor rating of 15 kW and greater
A description is not available for this item.
October 31, 2018
Inflatable boats Part 3: Boats with a hull length less than 8 m with a motor rating of 15 kW and greater
A description is not available for this item.
BS EN ISO 6185-3
August 31, 2014
Inflatable boats Part 3: Boats with a hull length less than 8 m with a motor rating of 15 kW and greater
A description is not available for this item.
December 13, 2001
Inflatable Boats - Part 3: Boats with a Maximum Motor Power Rating of 15 kW and Greater
A description is not available for this item.
December 13, 2001
Inflatable Boats - Part 3: Boats with a Maximum Motor Power Rating of 15 kW and Greater
A description is not available for this item.

References

Advertisement