DLA - MIL-DTL-83725/17C
RELAYS, VACUUM, SPST, N. O., 12 AMPERES DC, OR 60 HZ RMS, 10 KILOVOLTS PEAK DC
active, Most Current
| Organization: | DLA |
| Publication Date: | 28 September 2022 |
| Status: | active |
| Page Count: | 4 |
Document History
MIL-DTL-83725/17C
September 28, 2022
RELAYS, VACUUM, SPST, N. O., 12 AMPERES DC, OR 60 HZ RMS, 10 KILOVOLTS PEAK DC
A description is not available for this item.
March 30, 2016
Relay, Vacuum, SPST, N.O., 12 Amperes DC, or 60 Hz RMS, 10 Kilovolts Peak DC
A description is not available for this item.
March 25, 2016
Relay, Vacuum, SPST, N.O., 12 Amperes DC, or 60 Hz RMS, 10 Kilovolts Peak DC
A description is not available for this item.
March 29, 2010
Relay, Vacuum, SPST, N.O., 12 Amperes DC, or 60 Hz RMS, 10 Kilovolts Peak DC
A description is not available for this item.
July 16, 2001
RELAY, VACUUM, SPST, N.O., 12 AMPERES DC, OR 60 HZ RMS, 10 KILOVOLTS PEAK DC
A description is not available for this item.
May 14, 1993
RELAY, VACUUM, SPST, N.O., 12 AMPERES DC, OR 60 HZ RMS, 10 KILOVOLTS PEAK DC
A description is not available for this item.
January 26, 1987
RELAY, VACUUM, SPST, N.O., 12 AMPERES DC, OR 60 HZ RMS, 10 KILOVOLTS PEAK DC
This specification sheet is approved for use by the Department of the Air Force, and is available for use by all Departments and Agencies of the Department of Defense.
The requirements for acquiring...
December 1, 1983
RELAY, VACUUM, SPST, N.O., 12 AMPERES DC, OR 60 HZ RMS, 10 KILOVOLTS PEAK DC
A description is not available for this item.
October 1, 1980
RELAY, VACUUM, SPST, N.O., 12 AMPERES DC, OR 60 HZ RMS, 10 KILOVOLTS PEAK DC
A description is not available for this item.