JEDEC - JESD309-S4-RCE
DDR5 SODIMM Raw Card Annex E
active
| Organization: | JEDEC |
| Publication Date: | 1 June 2022 |
| Status: | active |
| Page Count: | 24 |
scope:
This annex JESD309-S4-RCE, DDR5 Small Outline Dual Inline Memory Module with 4-bit ECC (EC4 SODIMM) Raw Card E Annex" defines the design detail of x8, 2 Package Ranks DDR5 ECC SODIMM. The common feature of DDR5 SODIMM such as the connector pinout can be found in the JESD309, DDR5 Small Outline Dual Inline Memory Module (SODIMM) Common Standard.
Document History
August 1, 2022
DDR5 SODIMM Raw Card Annex B
This annex JESD309-S0-RCB, DDR5 Small Outline Dual Inline Memory Module with 0-bit ECC (EC0 SODIMM) Raw Card B Annex" defines the design detail of x8, 2 Package Ranks DDR5 NECC SODIMM. The common...
June 1, 2022
DDR5 SODIMM Raw Card Annex A
This annex JESD309-S0-RCA, DDR5 Small Outline Dual Inline Memory Module (SODIMM) Raw Card A Annex defines the design detail of x8, 1 Package Rank DDR5 SODIMM. The common feature of DDR5 SODIMM such...
June 1, 2022
DDR5 SODIMM Raw Card Annex D
This annex JESD309-S4-RCD, DDR5 Small Outline Dual Inline Memory Module with 4-bit ECC (EC4 SODIMM) Raw Card D Annex defines the design detail of x8, 1 Package Rank DDR5 SODIMM with 4-bit ECC. The...
June 1, 2022
DDR5 Small Outline Dual Inline Memory Module (SODIMM) Common Standard
This standard defines the electrical and mechanical requirements for 262-pin, 1.1 V (VDD), Small Outline, Double Data Rate, Synchronous DRAM Dual In-Line Memory Modules (DDR5 SDRAM SODIMMs). These...
JESD309-S4-RCE
June 1, 2022
DDR5 SODIMM Raw Card Annex E
This annex JESD309-S4-RCE, DDR5 Small Outline Dual Inline Memory Module with 4-bit ECC (EC4 SODIMM) Raw Card E Annex" defines the design detail of x8, 2 Package Ranks DDR5 ECC SODIMM. The common...
June 1, 2022
DDR5 SODIMM Raw Card Annex C
This annex JESD309-S0-RCC, DDR5 Small Outline Dual Inline Memory Module (SODIMM) Raw Card C Annex defines the design detail of x16, 1 Package Ranks DDR5 SODIMM. The common feature of DDR5 SODIMM such...