JEDEC - JESD309

DDR5 Small Outline Dual Inline Memory Module (SODIMM) Common Standard

active
Organization: JEDEC
Publication Date: 1 June 2022
Status: active
Page Count: 36
scope:

This standard defines the electrical and mechanical requirements for 262-pin, 1.1 V (VDD), Small Outline, Double Data Rate, Synchronous DRAM Dual In-Line Memory Modules (DDR5 SDRAM SODIMMs). These DDR5 SODIMMs are intended for use as main memory when installed in Computers, laptops and other systems.

Reference design examples are included which provide an initial basis for DDR5 SODIMM designs. Modifications to these reference designs may be required to meet all system timing, signal integrity and thermal requirements for PC5-4000, PC5-4800, and beyond. All DDR5 SODIMM implementations must use simulations and lab verification to ensure proper timing requirements and signal integrity in the design.

Document History

August 1, 2022
DDR5 SODIMM Raw Card Annex B
This annex JESD309-S0-RCB, DDR5 Small Outline Dual Inline Memory Module with 0-bit ECC (EC0 SODIMM) Raw Card B Annex" defines the design detail of x8, 2 Package Ranks DDR5 NECC SODIMM. The common...
June 1, 2022
DDR5 SODIMM Raw Card Annex A
This annex JESD309-S0-RCA, DDR5 Small Outline Dual Inline Memory Module (SODIMM) Raw Card A Annex defines the design detail of x8, 1 Package Rank DDR5 SODIMM. The common feature of DDR5 SODIMM such...
June 1, 2022
DDR5 SODIMM Raw Card Annex D
This annex JESD309-S4-RCD, DDR5 Small Outline Dual Inline Memory Module with 4-bit ECC (EC4 SODIMM) Raw Card D Annex defines the design detail of x8, 1 Package Rank DDR5 SODIMM with 4-bit ECC. The...
JESD309
June 1, 2022
DDR5 Small Outline Dual Inline Memory Module (SODIMM) Common Standard
This standard defines the electrical and mechanical requirements for 262-pin, 1.1 V (VDD), Small Outline, Double Data Rate, Synchronous DRAM Dual In-Line Memory Modules (DDR5 SDRAM SODIMMs). These...
June 1, 2022
DDR5 SODIMM Raw Card Annex E
This annex JESD309-S4-RCE, DDR5 Small Outline Dual Inline Memory Module with 4-bit ECC (EC4 SODIMM) Raw Card E Annex" defines the design detail of x8, 2 Package Ranks DDR5 ECC SODIMM. The common...
June 1, 2022
DDR5 SODIMM Raw Card Annex C
This annex JESD309-S0-RCC, DDR5 Small Outline Dual Inline Memory Module (SODIMM) Raw Card C Annex defines the design detail of x16, 1 Package Ranks DDR5 SODIMM. The common feature of DDR5 SODIMM such...

References

Advertisement