JEDEC JESD 300-5

SPD5118, SPD5108 Hub and Serial Presence Detect Device Standard

active, Most Current
Buy Now
Organization: JEDEC
Publication Date: 1 February 2020
Status: active
Page Count: 122
scope:

This standard defines the specifications of interface parameters, signaling protocols, and features for DDR5 Serial Presence Detect EEPROM with Hub function (SPD5 Hub) and integrated Temperature Sensor (TS) as used for memory module applications. The Hub feature allows isolation of a local bus from a master host bus. The designations SPD5118 and SPD5108 refer to the families of devices specified by this document. The term SPD5 Hub refers generically to both devices in the family.

The purpose is to provide a standard for the SPD5 Hub family of devices for uniformity, multiplicity of sources, elimination of confusion, ease of device specification, and ease of use.

A single specification document for SPD5 Hub family device is written to establish and maintain the commonality of these devices and promote the interchangeability of devices in target applications that may require the EEPROM and TS for some uses and EE only for other uses.

Unless otherwise noted in the document, any illegal operation is not allowed and device operations is not guaranteed.

The designations SPD5118, SPD5108 refer to the part of the part designation of a series of commercial logic parts common in the industry. This number is normally preceded by a series of manufacturer specific characters to make up a complete part designation.

Document History

May 1, 2023
SPD5118 Hub and Serial Presence Detect Device Standard
This standard defines the specifications of interface parameters, signaling protocols, and features for DDR5 Serial Presence Detect EEPROM with Hub function (SPD5 Hub) and integrated Temperature...
JEDEC JESD 300-5
February 1, 2020
SPD5118, SPD5108 Hub and Serial Presence Detect Device Standard
This standard defines the specifications of interface parameters, signaling protocols, and features for DDR5 Serial Presence Detect EEPROM with Hub function (SPD5 Hub) and integrated Temperature...

References

Advertisement