JEDEC - JESD300-5B.01

SPD5118 Hub and Serial Presence Detect Device Standard

active, Most Current
Organization: JEDEC
Publication Date: 1 May 2023
Status: active
Page Count: 128
scope:

This standard defines the specifications of interface parameters, signaling protocols, and features for DDR5 Serial Presence Detect EEPROM with Hub function (SPD5 Hub) and integrated Temperature Sensor (TS) as used for memory module applications. The Hub feature allows isolation of a local bus from a Controller host bus. The designation SPD5118 or generic term SPD5 Hub refers to the devices specified by this standard.

The purpose is to provide a standard for the SPD5 Hub devices for uniformity, multiplicity of sources, elimination of confusion, ease of device specification, and ease of use.

Unless otherwise noted in the document, any illegal operation is not allowed and device operations is not guaranteed.

The designation SPD5118 refers to the part designation of a series of commercial logic parts common in the industry. This number is normally preceded by a series of manufacturer specific characters to make up a complete part designation.

Document History

JESD300-5B.01
May 1, 2023
SPD5118 Hub and Serial Presence Detect Device Standard
This standard defines the specifications of interface parameters, signaling protocols, and features for DDR5 Serial Presence Detect EEPROM with Hub function (SPD5 Hub) and integrated Temperature...
February 1, 2020
SPD5118, SPD5108 Hub and Serial Presence Detect Device Standard
This standard defines the specifications of interface parameters, signaling protocols, and features for DDR5 Serial Presence Detect EEPROM with Hub function (SPD5 Hub) and integrated Temperature...

References

Advertisement