FORD - ESB-M1L120-A
CABLE, PRIMARY LOW TENSION, 85 °C VINYL INSULATED - REDUCED WALL THICKNESS ***TO BE USED WITH FORD WSS-M99P1111-A***
active, Most Current
| Organization: | FORD |
| Publication Date: | 1 September 2022 |
| Status: | active |
| Page Count: | 5 |
scope:
The material defined by this specification is a low tension stranded cable, vinyl-insulated with noncoated conductor. The cable is similar to SAE J 1128 Type GPT (General Purpose - Thermoplastic Insulated) but with a reduced insulation wall thickness, and an 85 °C classification.
Document History
ESB-M1L120-A
September 1, 2022
CABLE, PRIMARY LOW TENSION, 85 °C VINYL INSULATED - REDUCED WALL THICKNESS ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a low tension stranded cable, vinyl-insulated with noncoated conductor. The cable is similar to SAE J 1128 Type GPT (General Purpose - Thermoplastic...
June 25, 2003
CABLE, PRIMARY LOW TENSION, 85 °C VINYL INSULATED - REDUCED WALL THICKNESS ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE
The material defined by this specification is a low tension stranded cable, vinyl-insulated with non-coated conductor. The cable is similar to SAE J 1128 Type GPT (General Purpose...
February 3, 1986
CABLE, PRIMARY-LOW TENSION - 85 DEGREE C VINYL INSULATED - REDUCED WALL THICKNESS
1. SCOPE The material defined by this specification is a low tension stranded cable, vinyl-insulated with non-coated conductor. The cable is similar to SAE J 1128 Type GPT (General Purpose...